multicomp PRO Res, Aec-Q200, 150R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro MP000159

Description
RES, AEC-Q200, 150R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:150ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 150R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:150ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 150R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 41AH9799 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 150R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
41AH9799
Res, Aec-Q200, 150R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 41AH9799
RES, AEC-Q200, 150R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:150ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 150R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:150ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 150R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 28AH4008 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 150R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
28AH4008
Res, Aec-Q200, 150R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 28AH4008
RES, AEC-Q200, 150R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:150ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 150R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:150ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH9799
Product Name Res, Aec-Q200, 150R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 150 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details