multicomp PRO Res, Aec-Q200, 1M, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro MP000156

Description
RES, AEC-Q200, 1M, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:1Mohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1M, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:1Mohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1M, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 41AH9796 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
41AH9796
Res, Aec-Q200, 1M, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 41AH9796
RES, AEC-Q200, 1M, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:1Mohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 1M, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:1Mohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1M, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 28AH4005 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
28AH4005
Res, Aec-Q200, 1M, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 28AH4005
RES, AEC-Q200, 1M, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:1Mohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 1M, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:1Mohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH9796
Product Name Res, Aec-Q200, 1M, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 1.00E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details