multicomp PRO Res, Aec-Q200, 100K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro MP000155

Description
RES, AEC-Q200, 100K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:100kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 100K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:100kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 100K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 28AH4004 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
28AH4004
Res, Aec-Q200, 100K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 28AH4004
RES, AEC-Q200, 100K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:100kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 100K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:100kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 100K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 41AH9795 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
41AH9795
Res, Aec-Q200, 100K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 41AH9795
RES, AEC-Q200, 100K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:100kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 100K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:100kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH4004
Product Name Res, Aec-Q200, 100K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 100000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details