The Resistor AEC-Q200, part number 28AH4003, is a thick film chip resistor with a resistance value of 10 kΩ and a tolerance of ±5%. It is designed for a power rating of 0.75W and operates effectively at a maximum voltage of 400V. This component is suitable for various applications, including automotive, medical devices, and power supplies, due to its excellent surge and pulse withstanding performance. The resistor is compliant with AEC-Q200 standards, ensuring reliability in automotive environments. Its dimensions conform to the 2010 case style, making it compatible with standard PCB layouts. The operating temperature range is from -55°C to +155°C, allowing for versatility in different environmental conditions.
RES, AEC-Q200, 10K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:10kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
RES, AEC-Q200, 10K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:10kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 41AH9794 |
| Product Name | Res, Aec-Q200, 10K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010 |
| Resistance Range | 10000 ohms |
| Tolerance | 5 +/- % |