multicomp PRO Res, Aec-Q200, 1K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro MP000153

Description
RES, AEC-Q200, 1K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:1kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:1kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 28AH4002 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
28AH4002
Res, Aec-Q200, 1K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 28AH4002
RES, AEC-Q200, 1K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:1kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 1K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:1kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 41AH9793 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
41AH9793
Res, Aec-Q200, 1K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 41AH9793
RES, AEC-Q200, 1K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:1kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 1K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:1kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH4002
Product Name Res, Aec-Q200, 1K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details