multicomp PRO Res, Aec-Q200, 24R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro MP000144

Description
RES, AEC-Q200, 24R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:24ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 24R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:24ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 24R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 28AH3993 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 24R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
28AH3993
Res, Aec-Q200, 24R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 28AH3993
RES, AEC-Q200, 24R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:24ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 24R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:24ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 24R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 41AH9784 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 24R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
41AH9784
Res, Aec-Q200, 24R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 41AH9784
RES, AEC-Q200, 24R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:24ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 24R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:24ohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH3993
Product Name Res, Aec-Q200, 24R, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 24 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details