multicomp PRO Res, Aec-Q200, 4.7R, 5%, 0.5W, 1206; Resistor Case Style Multicomp Pro MP000141

Description
RES, AEC-Q200, 4.7R, 5%, 0.5W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Description
RES, AEC-Q200, 4.7R, 5%, 0.5W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, AEC-Q200 compliant, has a resistance value of 4.7 ohms with a tolerance of ±5%. It is designed in a 1206 case style, which measures 3.1 mm x 1.55 mm x 0.55 mm. The power rating is 0.5 watts at an operating temperature range of -55°C to +155°C. The maximum operating voltage is 200V, and it can withstand overload voltages up to 400V. This thick film chip resistor is suitable for applications in metering, medical devices, automotive, power supplies, inverters, and LCD video monitors. It features excellent surge and pulse withstanding performance, making it a reliable choice for various electronic projects.

Datasheet Summary
Powered by GS/AI

The Resistor, AEC-Q200 compliant, has a resistance value of 4.7 ohms with a tolerance of ±5%. It is designed in a 1206 case style, which measures 3.1 mm x 1.55 mm x 0.55 mm. The power rating is 0.5 watts at an operating temperature range of -55°C to +155°C. The maximum operating voltage is 200V, and it can withstand overload voltages up to 400V. This thick film chip resistor is suitable for applications in metering, medical devices, automotive, power supplies, inverters, and LCD video monitors. It features excellent surge and pulse withstanding performance, making it a reliable choice for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 4.7R, 5%, 0.5W, 1206; Resistor Case Style Multicomp Pro - 28AH3990 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4.7R, 5%, 0.5W, 1206; Resistor Case Style Multicomp Pro
28AH3990
Res, Aec-Q200, 4.7R, 5%, 0.5W, 1206; Resistor Case Style Multicomp Pro 28AH3990
RES, AEC-Q200, 4.7R, 5%, 0.5W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 4.7R, 5%, 0.5W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 4.7R, 5%, 0.5W, 1206; Resistor Case Style Multicomp Pro - 41AH9781 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4.7R, 5%, 0.5W, 1206; Resistor Case Style Multicomp Pro
41AH9781
Res, Aec-Q200, 4.7R, 5%, 0.5W, 1206; Resistor Case Style Multicomp Pro 41AH9781
RES, AEC-Q200, 4.7R, 5%, 0.5W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 4.7R, 5%, 0.5W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH3990
Product Name Res, Aec-Q200, 4.7R, 5%, 0.5W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 4.7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details