multicomp PRO Res, Aec-Q200, 3R, 5%, 0.5W, 1206; Resistor Case Style Multicomp Pro MP000137

Description
RES, AEC-Q200, 3R, 5%, 0.5W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 3R, 5%, 0.5W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 3R, 5%, 0.5W, 1206; Resistor Case Style Multicomp Pro - 28AH3986 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3R, 5%, 0.5W, 1206; Resistor Case Style Multicomp Pro
28AH3986
Res, Aec-Q200, 3R, 5%, 0.5W, 1206; Resistor Case Style Multicomp Pro 28AH3986
RES, AEC-Q200, 3R, 5%, 0.5W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 3R, 5%, 0.5W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 3R, 5%, 0.5W, 1206; Resistor Case Style Multicomp Pro - 41AH9777 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3R, 5%, 0.5W, 1206; Resistor Case Style Multicomp Pro
41AH9777
Res, Aec-Q200, 3R, 5%, 0.5W, 1206; Resistor Case Style Multicomp Pro 41AH9777
RES, AEC-Q200, 3R, 5%, 0.5W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 3R, 5%, 0.5W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH3986
Product Name Res, Aec-Q200, 3R, 5%, 0.5W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 3 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers