multicomp PRO Res, Aec-Q200, 6.8R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro MP000136

Description
RES, AEC-Q200, 6.8R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:6.8ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 6.8R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:6.8ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 6.8R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 41AH9776 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 6.8R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
41AH9776
Res, Aec-Q200, 6.8R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 41AH9776
RES, AEC-Q200, 6.8R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:6.8ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 6.8R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:6.8ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 6.8R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 28AH3985 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 6.8R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
28AH3985
Res, Aec-Q200, 6.8R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 28AH3985
RES, AEC-Q200, 6.8R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:6.8ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 6.8R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:6.8ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH9776
Product Name Res, Aec-Q200, 6.8R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 6.8 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details