multicomp PRO Res, Aec-Q200, 4.7R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro MP000134

Description
RES, AEC-Q200, 4.7R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 4.7R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 4.7R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 28AH3983 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4.7R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
28AH3983
Res, Aec-Q200, 4.7R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 28AH3983
RES, AEC-Q200, 4.7R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 4.7R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 4.7R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 41AH9774 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4.7R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
41AH9774
Res, Aec-Q200, 4.7R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 41AH9774
RES, AEC-Q200, 4.7R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 4.7R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH3983
Product Name Res, Aec-Q200, 4.7R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 4.7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details