multicomp PRO Res, Aec-Q200, 1.8R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro MP000131

Description
RES, AEC-Q200, 1.8R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1.8R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1.8R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 41AH9771 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1.8R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
41AH9771
Res, Aec-Q200, 1.8R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 41AH9771
RES, AEC-Q200, 1.8R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 1.8R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1.8R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 28AH3980 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1.8R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
28AH3980
Res, Aec-Q200, 1.8R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 28AH3980
RES, AEC-Q200, 1.8R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 1.8R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH9771
Product Name Res, Aec-Q200, 1.8R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 1.8 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details