multicomp PRO Res, Aec-Q200, 1.5R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro MP000130

Description
RES, AEC-Q200, 1.5R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1.5ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1.5R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1.5ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1.5R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 41AH4587 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1.5R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
41AH4587
Res, Aec-Q200, 1.5R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 41AH4587
RES, AEC-Q200, 1.5R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1.5ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 1.5R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1.5ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1.5R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 28AH3979 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1.5R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
28AH3979
Res, Aec-Q200, 1.5R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 28AH3979
RES, AEC-Q200, 1.5R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1.5ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 1.5R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1.5ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH4587
Product Name Res, Aec-Q200, 1.5R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 1.5 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details