multicomp PRO Res, Aec-Q200, 3R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro MP000127

Description
RES, AEC-Q200, 3R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 3R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 3R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 41AH4584 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
41AH4584
Res, Aec-Q200, 3R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 41AH4584
RES, AEC-Q200, 3R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 3R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 3R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 28AH3976 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
28AH3976
Res, Aec-Q200, 3R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 28AH3976
RES, AEC-Q200, 3R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 3R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH4584
Product Name Res, Aec-Q200, 3R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 3 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details