multicomp PRO Res, Aec-Q200, 1R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro MP000125

Description
RES, AEC-Q200, 1R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 41AH4582 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
41AH4582
Res, Aec-Q200, 1R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 41AH4582
RES, AEC-Q200, 1R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 1R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 28AH3974 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
28AH3974
Res, Aec-Q200, 1R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 28AH3974
RES, AEC-Q200, 1R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 1R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH4582
Product Name Res, Aec-Q200, 1R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details