The Resistor, AEC-Q200 compliant, has a resistance value of 100 ohms with a tolerance of ±5%. It is designed in a 1206 case style, which measures 3.1 mm x 1.55 mm x 0.55 mm. The power rating is 0.5W at 70°C, with a maximum operating voltage of 200V and a maximum overload voltage of 400V. This thick film chip resistor is suitable for various applications, including automotive, medical devices, and power supplies. It offers excellent surge and pulse withstanding performance, making it a reliable choice for demanding environments. The operating temperature range is from -55°C to +155°C, ensuring versatility in different conditions.
RES, AEC-Q200, 100R, 5%, 0.5W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:100ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
RES, AEC-Q200, 100R, 5%, 0.5W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:100ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 41AH4575 |
| Product Name | Res, Aec-Q200, 100R, 5%, 0.5W, 1206; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206 |
| Resistance Range | 100 ohms |
| Tolerance | 5 +/- % |