multicomp PRO Res, Aec-Q200, 75R, 5%, 0.5W, 1206; Resistor Case Style Multicomp Pro MP000117

Description
RES, AEC-Q200, 75R, 5%, 0.5W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:75ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 75R, 5%, 0.5W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:75ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 75R, 5%, 0.5W, 1206; Resistor Case Style Multicomp Pro - 28AH3966 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 75R, 5%, 0.5W, 1206; Resistor Case Style Multicomp Pro
28AH3966
Res, Aec-Q200, 75R, 5%, 0.5W, 1206; Resistor Case Style Multicomp Pro 28AH3966
RES, AEC-Q200, 75R, 5%, 0.5W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:75ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 75R, 5%, 0.5W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:75ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 75R, 5%, 0.5W, 1206; Resistor Case Style Multicomp Pro - 41AH4574 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 75R, 5%, 0.5W, 1206; Resistor Case Style Multicomp Pro
41AH4574
Res, Aec-Q200, 75R, 5%, 0.5W, 1206; Resistor Case Style Multicomp Pro 41AH4574
RES, AEC-Q200, 75R, 5%, 0.5W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:75ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 75R, 5%, 0.5W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:75ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH3966
Product Name Res, Aec-Q200, 75R, 5%, 0.5W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 75 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details