multicomp PRO Res, Aec-Q200, 820R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro MP000116

Description
RES, AEC-Q200, 820R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:820ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 820R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:820ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 820R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 28AH3965 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 820R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
28AH3965
Res, Aec-Q200, 820R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 28AH3965
RES, AEC-Q200, 820R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:820ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 820R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:820ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 820R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 41AH4573 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 820R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
41AH4573
Res, Aec-Q200, 820R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 41AH4573
RES, AEC-Q200, 820R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:820ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 820R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:820ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH3965
Product Name Res, Aec-Q200, 820R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 820 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details