multicomp PRO Res, Aec-Q200, 510R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro MP000115

Description
RES, AEC-Q200, 510R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:510ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 510R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:510ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 510R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 28AH3964 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 510R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
28AH3964
Res, Aec-Q200, 510R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 28AH3964
RES, AEC-Q200, 510R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:510ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 510R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:510ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 510R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 41AH4572 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 510R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
41AH4572
Res, Aec-Q200, 510R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 41AH4572
RES, AEC-Q200, 510R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:510ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 510R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:510ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH3964
Product Name Res, Aec-Q200, 510R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 510 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details