multicomp PRO Res, Aec-Q200, 4.7K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro MP000111

Description
RES, AEC-Q200, 4.7K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 4.7K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 4.7K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 41AH4568 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4.7K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
41AH4568
Res, Aec-Q200, 4.7K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 41AH4568
RES, AEC-Q200, 4.7K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 4.7K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 4.7K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 28AH3960 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4.7K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
28AH3960
Res, Aec-Q200, 4.7K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 28AH3960
RES, AEC-Q200, 4.7K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 4.7K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH4568
Product Name Res, Aec-Q200, 4.7K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 4700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details