multicomp PRO Res, Aec-Q200, 3.3K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro MP000106

Description
RES, AEC-Q200, 3.3K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 3.3K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 3.3K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 41AH4563 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3.3K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
41AH4563
Res, Aec-Q200, 3.3K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 41AH4563
RES, AEC-Q200, 3.3K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 3.3K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 3.3K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 28AH3955 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3.3K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
28AH3955
Res, Aec-Q200, 3.3K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 28AH3955
RES, AEC-Q200, 3.3K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 3.3K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH4563
Product Name Res, Aec-Q200, 3.3K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 3300 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details