The Resistor AEC-Q200, with a resistance value of 330 ohms, features a tolerance of ±5% and is rated for a power of 0.33W. It is constructed using thick film technology and is housed in a 1206 case style, which measures 3.1mm x 1.55mm x 0.55mm. The maximum operating voltage for this resistor is 200V, and it is compliant with AEC-Q200 standards, making it suitable for automotive applications. The operating temperature range is from -55°C to +155°C, ensuring reliability in various environmental conditions. This resistor is designed for applications such as metering, medical devices, automotive systems, power supplies, and LCD video monitors.
RES, AEC-Q200, 330R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:330ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
RES, AEC-Q200, 330R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:330ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28AH3954 |
| Product Name | Res, Aec-Q200, 330R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206 |
| Resistance Range | 330 ohms |
| Tolerance | 5 +/- % |