multicomp PRO Res, Aec-Q200, 3K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro MP000103

Description
RES, AEC-Q200, 3K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 3K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 3K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 41AH4560 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
41AH4560
Res, Aec-Q200, 3K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 41AH4560
RES, AEC-Q200, 3K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 3K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 3K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 28AH3952 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
28AH3952
Res, Aec-Q200, 3K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 28AH3952
RES, AEC-Q200, 3K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 3K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH4560
Product Name Res, Aec-Q200, 3K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 3000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details