multicomp PRO Res, Aec-Q200, 240K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro MP000100

Description
RES, AEC-Q200, 240K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:240kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 240K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:240kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 240K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 41AH4557 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 240K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
41AH4557
Res, Aec-Q200, 240K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 41AH4557
RES, AEC-Q200, 240K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:240kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 240K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:240kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 240K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 28AH3949 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 240K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
28AH3949
Res, Aec-Q200, 240K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 28AH3949
RES, AEC-Q200, 240K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:240kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 240K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:240kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH4557
Product Name Res, Aec-Q200, 240K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 240000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details