multicomp PRO Res, Aec-Q200, 24K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro MP000099

Description
RES, AEC-Q200, 24K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:24kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 24K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:24kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 24K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 28AH3948 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 24K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
28AH3948
Res, Aec-Q200, 24K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 28AH3948
RES, AEC-Q200, 24K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:24kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 24K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:24kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 24K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 41AH4556 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 24K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
41AH4556
Res, Aec-Q200, 24K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 41AH4556
RES, AEC-Q200, 24K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:24kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 24K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:24kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH3948
Product Name Res, Aec-Q200, 24K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 24000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details