multicomp PRO Res, Aec-Q200, 150R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro MP000093

Description
RES, AEC-Q200, 150R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:150ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 150R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:150ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 150R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 41AH4550 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 150R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
41AH4550
Res, Aec-Q200, 150R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 41AH4550
RES, AEC-Q200, 150R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:150ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 150R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:150ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 150R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 28AH3942 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 150R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
28AH3942
Res, Aec-Q200, 150R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 28AH3942
RES, AEC-Q200, 150R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:150ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 150R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:150ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH4550
Product Name Res, Aec-Q200, 150R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 150 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details