The Resistor AEC-Q200, part number 28AH3941, is a thick film chip resistor with a case style of 1206. It has a resistance value of 130 kΩ, a tolerance of ±5%, and a power rating of 0.33 W. The maximum operating voltage is 200 V, and it is designed to operate within a temperature range of -55°C to +155°C. This resistor is suitable for applications in metering, medical devices, automotive systems, power supplies, inverters, and LCD video monitors. It features excellent surge and pulse withstanding performance, making it a reliable choice for demanding environments. The product is RoHS compliant and adheres to AEC-Q200 standards, ensuring its suitability for automotive applications.
RES, AEC-Q200, 130K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:130kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
RES, AEC-Q200, 130K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:130kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28AH3941 |
| Product Name | Res, Aec-Q200, 130K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206 |
| Resistance Range | 130000 ohms |
| Tolerance | 5 +/- % |