multicomp PRO Res, Aec-Q200, 1K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro MP000087

Description
RES, AEC-Q200, 1K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 28AH3936 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
28AH3936
Res, Aec-Q200, 1K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 28AH3936
RES, AEC-Q200, 1K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 1K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 41AH4544 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
41AH4544
Res, Aec-Q200, 1K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 41AH4544
RES, AEC-Q200, 1K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 1K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH3936
Product Name Res, Aec-Q200, 1K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details