multicomp PRO Res, Aec-Q200, 47R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro MP000085

Description
RES, AEC-Q200, 47R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:47ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 47R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:47ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 47R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 28AH3934 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 47R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
28AH3934
Res, Aec-Q200, 47R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 28AH3934
RES, AEC-Q200, 47R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:47ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 47R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:47ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 47R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 41AH4542 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 47R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
41AH4542
Res, Aec-Q200, 47R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 41AH4542
RES, AEC-Q200, 47R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:47ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 47R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:47ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH3934
Product Name Res, Aec-Q200, 47R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 47 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details