multicomp PRO Res, Aec-Q200, 39R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro MP000084

Description
RES, AEC-Q200, 39R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:39ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 39R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:39ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 39R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 41AH4541 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 39R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
41AH4541
Res, Aec-Q200, 39R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 41AH4541
RES, AEC-Q200, 39R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:39ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 39R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:39ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 39R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 28AH3933 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 39R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
28AH3933
Res, Aec-Q200, 39R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 28AH3933
RES, AEC-Q200, 39R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:39ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 39R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:39ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH4541
Product Name Res, Aec-Q200, 39R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 39 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details