multicomp PRO Res, Aec-Q200, 22R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro MP000083

Description
RES, AEC-Q200, 22R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:22ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 22R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:22ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 22R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 28AH3932 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 22R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
28AH3932
Res, Aec-Q200, 22R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 28AH3932
RES, AEC-Q200, 22R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:22ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 22R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:22ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 22R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 41AH4540 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 22R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
41AH4540
Res, Aec-Q200, 22R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 41AH4540
RES, AEC-Q200, 22R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:22ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 22R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:22ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH3932
Product Name Res, Aec-Q200, 22R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 22 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details