multicomp PRO Res, Aec-Q200, 5.1R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro MP000078

Description
RES, AEC-Q200, 5.1R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:5.1ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 5.1R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:5.1ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 5.1R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 41AH4535 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 5.1R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
41AH4535
Res, Aec-Q200, 5.1R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 41AH4535
RES, AEC-Q200, 5.1R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:5.1ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 5.1R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:5.1ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 5.1R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 28AH3927 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 5.1R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
28AH3927
Res, Aec-Q200, 5.1R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 28AH3927
RES, AEC-Q200, 5.1R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:5.1ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 5.1R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:5.1ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH4535
Product Name Res, Aec-Q200, 5.1R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 5.1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details