multicomp PRO Res, Aec-Q200, 51R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro MP000068

Description
RES, AEC-Q200, 51R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:51ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 51R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:51ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 51R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 28AH3917 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 51R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
28AH3917
Res, Aec-Q200, 51R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 28AH3917
RES, AEC-Q200, 51R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:51ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 51R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:51ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 51R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 41AH4525 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 51R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
41AH4525
Res, Aec-Q200, 51R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 41AH4525
RES, AEC-Q200, 51R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:51ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 51R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:51ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH3917
Product Name Res, Aec-Q200, 51R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 51 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details