multicomp PRO Res, Aec-Q200, 20R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro MP000063

Description
RES, AEC-Q200, 20R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:20ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 20R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:20ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 20R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 28AH3912 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 20R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
28AH3912
Res, Aec-Q200, 20R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 28AH3912
RES, AEC-Q200, 20R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:20ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 20R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:20ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 20R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 41AH4520 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 20R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
41AH4520
Res, Aec-Q200, 20R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 41AH4520
RES, AEC-Q200, 20R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:20ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 20R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:20ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH3912
Product Name Res, Aec-Q200, 20R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 20 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details