multicomp PRO Res, Aec-Q200, 10R, 5%, 0.4W, 0805; Resistor Case Style Multicomp Pro MP000057

Description
RES, AEC-Q200, 10R, 5%, 0.4W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:400mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 10R, 5%, 0.4W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:400mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 10R, 5%, 0.4W, 0805; Resistor Case Style Multicomp Pro - 28AH3906 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10R, 5%, 0.4W, 0805; Resistor Case Style Multicomp Pro
28AH3906
Res, Aec-Q200, 10R, 5%, 0.4W, 0805; Resistor Case Style Multicomp Pro 28AH3906
RES, AEC-Q200, 10R, 5%, 0.4W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:400mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 10R, 5%, 0.4W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:400mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 10R, 5%, 0.4W, 0805; Resistor Case Style Multicomp Pro - 41AH2021 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10R, 5%, 0.4W, 0805; Resistor Case Style Multicomp Pro
41AH2021
Res, Aec-Q200, 10R, 5%, 0.4W, 0805; Resistor Case Style Multicomp Pro 41AH2021
RES, AEC-Q200, 10R, 5%, 0.4W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:400mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 10R, 5%, 0.4W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:400mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH3906
Product Name Res, Aec-Q200, 10R, 5%, 0.4W, 0805; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details