multicomp PRO Res, Aec-Q200, 68K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro MP000055

Description
RES, AEC-Q200, 68K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:68kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 68K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:68kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 68K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 28AH3904 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 68K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
28AH3904
Res, Aec-Q200, 68K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 28AH3904
RES, AEC-Q200, 68K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:68kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 68K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:68kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 68K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 41AH2019 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 68K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
41AH2019
Res, Aec-Q200, 68K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 41AH2019
RES, AEC-Q200, 68K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:68kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 68K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:68kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH3904
Product Name Res, Aec-Q200, 68K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 68000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details