multicomp PRO Res, Aec-Q200, 510R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro MP000054

Description
RES, AEC-Q200, 510R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:510ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 510R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:510ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 510R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 41AH2018 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 510R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
41AH2018
Res, Aec-Q200, 510R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 41AH2018
RES, AEC-Q200, 510R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:510ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 510R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:510ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 510R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 28AH3903 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 510R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
28AH3903
Res, Aec-Q200, 510R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 28AH3903
RES, AEC-Q200, 510R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:510ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 510R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:510ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH2018
Product Name Res, Aec-Q200, 510R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 510 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details