multicomp PRO Res, Aec-Q200, 4.7M, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro MP000053

Description
RES, AEC-Q200, 4.7M, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7Mohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 4.7M, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7Mohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 4.7M, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 28AH3902 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4.7M, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
28AH3902
Res, Aec-Q200, 4.7M, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 28AH3902
RES, AEC-Q200, 4.7M, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7Mohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 4.7M, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7Mohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 4.7M, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 41AH2017 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4.7M, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
41AH2017
Res, Aec-Q200, 4.7M, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 41AH2017
RES, AEC-Q200, 4.7M, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7Mohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 4.7M, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7Mohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH3902
Product Name Res, Aec-Q200, 4.7M, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 4.70E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details