multicomp PRO Res, Aec-Q200, 47K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro MP000052

Description
RES, AEC-Q200, 47K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 47K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 47K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 28AH3901 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 47K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
28AH3901
Res, Aec-Q200, 47K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 28AH3901
RES, AEC-Q200, 47K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 47K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 47K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 41AH2016 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 47K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
41AH2016
Res, Aec-Q200, 47K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 41AH2016
RES, AEC-Q200, 47K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 47K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH3901
Product Name Res, Aec-Q200, 47K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 47000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details