multicomp PRO Res, Aec-Q200, 4.7K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro MP000051

Description
RES, AEC-Q200, 4.7K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 4.7K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 4.7K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 41AH2015 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4.7K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
41AH2015
Res, Aec-Q200, 4.7K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 41AH2015
RES, AEC-Q200, 4.7K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 4.7K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 4.7K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 28AH3900 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4.7K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
28AH3900
Res, Aec-Q200, 4.7K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 28AH3900
RES, AEC-Q200, 4.7K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 4.7K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH2015
Product Name Res, Aec-Q200, 4.7K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 4700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details