multicomp PRO Res, Aec-Q200, 470R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro MP000050

Description
RES, AEC-Q200, 470R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:470ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 470R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:470ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 470R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 41AH2014 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 470R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
41AH2014
Res, Aec-Q200, 470R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 41AH2014
RES, AEC-Q200, 470R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:470ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 470R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:470ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 470R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 28AH3899 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 470R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
28AH3899
Res, Aec-Q200, 470R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 28AH3899
RES, AEC-Q200, 470R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:470ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 470R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:470ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH2014
Product Name Res, Aec-Q200, 470R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 470 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers