The Resistor, AEC-Q200 compliant, has a resistance value of 4.3 kΩ with a tolerance of ±5%. It is designed in an 0805 case style, which measures 2.0 mm x 1.25 mm x 0.5 mm. The power rating is 0.25 W at 70°C, with a maximum operating voltage of 150 V. This thick film resistor is suitable for various applications, including automotive, medical devices, and power supplies. It features excellent surge and pulse withstanding performance, making it a reliable choice for demanding environments. The operating temperature range is from -55°C to +155°C, ensuring versatility in different conditions.
RES, AEC-Q200, 4.3K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:4.3kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
RES, AEC-Q200, 4.3K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:4.3kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28AH3898 |
| Product Name | Res, Aec-Q200, 4.3K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 4300 ohms |
| Tolerance | 5 +/- % |