The Resistor AEC-Q200, 330K, 5%, 0.25W, 0805 from Multicomp Pro is a thick film chip resistor designed for various applications including metering, medical devices, automotive, power supplies, and LCD video monitors. It features a resistance value of 330 kΩ with a tolerance of ±5%. The power rating is 0.25W at an operating temperature range of -55°C to +155°C. The maximum operating voltage is 150V, and it complies with AEC-Q200 standards, ensuring reliability in automotive applications. The resistor is RoHS compliant, making it suitable for environmentally conscious designs. Its compact 0805 case style allows for efficient use of space in circuit designs.
RES, AEC-Q200, 330K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:330kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
RES, AEC-Q200, 330K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:330kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28AH3897 |
| Product Name | Res, Aec-Q200, 330K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 330000 ohms |
| Tolerance | 5 +/- % |