The Resistor AEC-Q200, 330R, 5%, 0.25W, 0805 from Multicomp Pro is a thick film chip resistor designed for various applications including metering, medical devices, automotive, and power supplies. It features a resistance value of 330 ohms with a tolerance of ±5%. The power rating is 0.25W at 70°C, and it operates within a temperature range of -55°C to +155°C. The maximum operating voltage is 150V, and it is compliant with AEC-Q200 standards, ensuring reliability in automotive applications. The resistor is RoHS compliant, making it suitable for environmentally conscious designs. This component is ideal for engineers seeking a robust and reliable resistor for their projects.
RES, AEC-Q200, 330R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:330ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
RES, AEC-Q200, 330R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:330ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 41AH2010 |
| Product Name | Res, Aec-Q200, 330R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 330 ohms |
| Tolerance | 5 +/- % |