multicomp PRO Res, Aec-Q200, 300R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro MP000044

Description
RES, AEC-Q200, 300R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:300ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 300R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:300ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 300R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 28AH3893 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 300R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
28AH3893
Res, Aec-Q200, 300R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 28AH3893
RES, AEC-Q200, 300R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:300ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 300R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:300ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 300R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 41AH2008 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 300R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
41AH2008
Res, Aec-Q200, 300R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 41AH2008
RES, AEC-Q200, 300R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:300ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 300R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:300ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH3893
Product Name Res, Aec-Q200, 300R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 300 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details