multicomp PRO Res, Aec-Q200, 15K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro MP000039

Description
RES, AEC-Q200, 15K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 15K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 15K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 41AH2003 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 15K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
41AH2003
Res, Aec-Q200, 15K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 41AH2003
RES, AEC-Q200, 15K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 15K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 15K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 28AH3888 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 15K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
28AH3888
Res, Aec-Q200, 15K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 28AH3888
RES, AEC-Q200, 15K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 15K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:15kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH2003
Product Name Res, Aec-Q200, 15K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 15000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details