multicomp PRO Res, Aec-Q200, 100K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro MP000037

Description
RES, AEC-Q200, 100K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 100K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 100K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 41AH2001 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
41AH2001
Res, Aec-Q200, 100K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 41AH2001
RES, AEC-Q200, 100K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 100K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 100K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 28AH3886 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
28AH3886
Res, Aec-Q200, 100K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 28AH3886
RES, AEC-Q200, 100K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 100K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH2001
Product Name Res, Aec-Q200, 100K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 100000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details