multicomp PRO Res, Aec-Q200, 10R, 5%, 0.125W, 0603; Resistor Case Style Multicomp Pro MP000034

Description
RES, AEC-Q200, 10R, 5%, 0.125W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 10R, 5%, 0.125W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 10R, 5%, 0.125W, 0603; Resistor Case Style Multicomp Pro - 28AH3883 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10R, 5%, 0.125W, 0603; Resistor Case Style Multicomp Pro
28AH3883
Res, Aec-Q200, 10R, 5%, 0.125W, 0603; Resistor Case Style Multicomp Pro 28AH3883
RES, AEC-Q200, 10R, 5%, 0.125W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 10R, 5%, 0.125W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 10R, 5%, 0.125W, 0603; Resistor Case Style Multicomp Pro - 41AH1998 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10R, 5%, 0.125W, 0603; Resistor Case Style Multicomp Pro
41AH1998
Res, Aec-Q200, 10R, 5%, 0.125W, 0603; Resistor Case Style Multicomp Pro 41AH1998
RES, AEC-Q200, 10R, 5%, 0.125W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 10R, 5%, 0.125W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH3883
Product Name Res, Aec-Q200, 10R, 5%, 0.125W, 0603; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details