multicomp PRO Res, Aec-Q200, 10K, 5%, 0.125W, 0603; Resistor Case Style Multicomp Pro MP000033

Description
RES, AEC-Q200, 10K, 5%, 0.125W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 10K, 5%, 0.125W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 10K, 5%, 0.125W, 0603; Resistor Case Style Multicomp Pro - 28AH3882 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10K, 5%, 0.125W, 0603; Resistor Case Style Multicomp Pro
28AH3882
Res, Aec-Q200, 10K, 5%, 0.125W, 0603; Resistor Case Style Multicomp Pro 28AH3882
RES, AEC-Q200, 10K, 5%, 0.125W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 10K, 5%, 0.125W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 10K, 5%, 0.125W, 0603; Resistor Case Style Multicomp Pro - 41AH1997 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10K, 5%, 0.125W, 0603; Resistor Case Style Multicomp Pro
41AH1997
Res, Aec-Q200, 10K, 5%, 0.125W, 0603; Resistor Case Style Multicomp Pro 41AH1997
RES, AEC-Q200, 10K, 5%, 0.125W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 10K, 5%, 0.125W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH3882
Product Name Res, Aec-Q200, 10K, 5%, 0.125W, 0603; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 10000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details