multicomp PRO Res, Aec-Q200, 47K, 5%, 0.25W, 0603; Resistor Case Style Multicomp Pro MP000032

Description
RES, AEC-Q200, 47K, 5%, 0.25W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:47kohm; Product Range:-; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 47K, 5%, 0.25W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:47kohm; Product Range:-; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 47K, 5%, 0.25W, 0603; Resistor Case Style Multicomp Pro - 41AH1996 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 47K, 5%, 0.25W, 0603; Resistor Case Style Multicomp Pro
41AH1996
Res, Aec-Q200, 47K, 5%, 0.25W, 0603; Resistor Case Style Multicomp Pro 41AH1996
RES, AEC-Q200, 47K, 5%, 0.25W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:47kohm; Product Range:-; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 47K, 5%, 0.25W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:47kohm; Product Range:-; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 47K, 5%, 0.25W, 0603; Resistor Case Style Multicomp Pro - 25AH9873 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 47K, 5%, 0.25W, 0603; Resistor Case Style Multicomp Pro
25AH9873
Res, Aec-Q200, 47K, 5%, 0.25W, 0603; Resistor Case Style Multicomp Pro 25AH9873
RES, AEC-Q200, 47K, 5%, 0.25W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:47kohm; Product Range:-; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 47K, 5%, 0.25W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:47kohm; Product Range:-; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH1996
Product Name Res, Aec-Q200, 47K, 5%, 0.25W, 0603; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 47000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers