multicomp PRO Resistor Jumper, 0R, 2010; Resistor Case Style Multicomp Pro MP000005

Description
RESISTOR JUMPER, 0R, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes
Datasheet
Description
RESISTOR JUMPER, 0R, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Jumper, 0R, 2010; Resistor Case Style Multicomp Pro - 06AH4230 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Jumper, 0R, 2010; Resistor Case Style Multicomp Pro
06AH4230
Resistor Jumper, 0R, 2010; Resistor Case Style Multicomp Pro 06AH4230
RESISTOR JUMPER, 0R, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes

RESISTOR JUMPER, 0R, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Jumper, 0R, 2010; Resistor Case Style Multicomp Pro - 07AH4312 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Jumper, 0R, 2010; Resistor Case Style Multicomp Pro
07AH4312
Resistor Jumper, 0R, 2010; Resistor Case Style Multicomp Pro 07AH4312
RESISTOR JUMPER, 0R, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes

RESISTOR JUMPER, 0R, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4230
Product Name Resistor Jumper, 0R, 2010; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers